ASUS logo

ASUS GTX650TI-DC2T-1GD5 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122377
Info modified on:
14 Mar 2024, 18:26:22
Short summary description ASUS GTX650TI-DC2T-1GD5 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

ASUS GTX650TI-DC2T-1GD5, GeForce GTX 650 Ti, 1 GB, GDDR5, 128 bit, 5400 MHz, PCI Express 3.0

Long summary description ASUS GTX650TI-DC2T-1GD5 graphics card NVIDIA GeForce GTX 650 Ti 1 GB GDDR5:

ASUS GTX650TI-DC2T-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 1033 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.