ASUS logo

ASUS GTX650-DCT-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115970
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX650-DCT-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5:

ASUS GTX650-DCT-1GD5, GeForce GTX 650, 1 GB, GDDR5, 128 bit, 5100 MHz, PCI Express 3.0

Long summary description ASUS GTX650-DCT-1GD5 graphics card NVIDIA GeForce GTX 650 1 GB GDDR5:

ASUS GTX650-DCT-1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650, Processor frequency: 1215 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5100 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.