ASUS logo

ASUS NVIDIA GeForce GTX 560 SE 1.5 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175877
Info modified on:
02 Sept 2024, 20:25:32
Short summary description ASUS NVIDIA GeForce GTX 560 SE 1.5 GB GDDR5:

ASUS NVIDIA GeForce GTX 560 SE, Geforce GTX 560, 1.5 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS NVIDIA GeForce GTX 560 SE 1.5 GB GDDR5:

ASUS NVIDIA GeForce GTX 560 SE. Graphics processor family: NVIDIA, Graphics processor: Geforce GTX 560, Processor frequency: 776 MHz. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 3828 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.