ASUS logo

ASUS GT740-2GD3-CSM graphics card NVIDIA GeForce GT 740 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77458
Info modified on:
02 Sept 2024, 20:23:29
Short summary description ASUS GT740-2GD3-CSM graphics card NVIDIA GeForce GT 740 2 GB GDDR3:

ASUS GT740-2GD3-CSM, GeForce GT 740, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GT740-2GD3-CSM graphics card NVIDIA GeForce GT 740 2 GB GDDR3:

ASUS GT740-2GD3-CSM. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 740, Processor frequency: 993 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1782 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.