ASUS logo

ASUS GT730-2GD3 graphics card NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127152
Info modified on:
15 Jul 2025, 11:07:54
Short summary description ASUS GT730-2GD3 graphics card NVIDIA GeForce GT 730 2 GB GDDR3:

ASUS GT730-2GD3, GeForce GT 730, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS GT730-2GD3 graphics card NVIDIA GeForce GT 730 2 GB GDDR3:

ASUS GT730-2GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 700 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.