ASUS logo

ASUS GT640-2GD3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268967
Info modified on:
07 Apr 2020, 09:47:45
Short summary description ASUS GT640-2GD3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3:

ASUS GT640-2GD3, GeForce GT 640, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GT640-2GD3 graphics card NVIDIA GeForce GT 640 2 GB GDDR3:

ASUS GT640-2GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 640, Processor frequency: 901 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1782 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.