ASUS logo

ASUS ROG GT51CA-SG011T PC Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower Red, Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88316
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG GT51CA-SG011T PC Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower Red, Black, Grey:

ASUS ROG GT51CA-SG011T, 4 GHz, Intel® Core™ i7, 32 GB, 2.51 TB, Blu-Ray DVD Combo, Windows 10 Home

Long summary description ASUS ROG GT51CA-SG011T PC Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Tower Red, Black, Grey:

ASUS ROG GT51CA-SG011T. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 27 kg. Product colour: Red, Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.