ASUS logo

ASUS GRYPHON-Z87 motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89535
Info modified on:
30 Oct 2024, 13:10:49
Short summary description ASUS GRYPHON-Z87 motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON-Z87, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS GRYPHON-Z87 motherboard Intel® Z87 LGA 1150 (Socket H3) micro ATX:

ASUS GRYPHON-Z87. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.