ASUS logo

ASUS ROG GR8 II-T069Z Series Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102559
Info modified on:
14 Mar 2024, 18:03:17
Short summary description ASUS ROG GR8 II-T069Z Series Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini PC Black:

ASUS ROG GR8 II-T069Z Series, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 500 GB, Windows 10 Home

Long summary description ASUS ROG GR8 II-T069Z Series Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 500 GB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini PC Black:

ASUS ROG GR8 II-T069Z Series. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Product type: Mini PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.