ASUS ROG GR8 II-T036Z, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1.26 TB, Windows 10 Home
ASUS ROG GR8 II-T036Z. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Wi-Fi. Operating system installed: Windows 10 Home. Power supply: 230 W. Product type: PC. Weight: 4 kg. Product colour: Black, Orange, Red