ASUS logo

ASUS ROG GM501GS-XS74 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22128
Info modified on:
27 Jan 2025, 08:31:44
Short summary description ASUS ROG GM501GS-XS74 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ROG GM501GS-XS74, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS ROG GM501GS-XS74 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

ASUS ROG GM501GS-XS74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.