ASUS logo

ASUS ROG Strix GL703GS-E5011 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53751
Info modified on:
25 Jan 2025, 22:55:05
Short summary description ASUS ROG Strix GL703GS-E5011 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix GL703GS-E5011, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS ROG Strix GL703GS-E5011 laptop Intel® Core™ i7 i7-8750H 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Black:

ASUS ROG Strix GL703GS-E5011. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.