ASUS logo

ASUS ROG Strix GL702VM-BA131T laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Titanium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7906
Info modified on:
25 Jan 2025, 22:30:37
Short summary description ASUS ROG Strix GL702VM-BA131T laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Titanium:

ASUS ROG Strix GL702VM-BA131T, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 24 GB, 1.26 TB

Long summary description ASUS ROG Strix GL702VM-BA131T laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 24 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Titanium:

ASUS ROG Strix GL702VM-BA131T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Titanium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.