ASUS logo

ASUS ROG Strix GL553VE-FY117T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88836
Info modified on:
01 Feb 2025, 06:13:11
Short summary description ASUS ROG Strix GL553VE-FY117T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:

ASUS ROG Strix GL553VE-FY117T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description ASUS ROG Strix GL553VE-FY117T laptop Intel® Core™ i7 i7-7700HQ 39.6 cm (15.6") Full HD 16 GB 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black:

ASUS ROG Strix GL553VE-FY117T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.