ASUS logo

ASUS ROG GL502VT-FY034T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52986
Info modified on:
22 Jan 2025, 05:23:04
Short summary description ASUS ROG GL502VT-FY034T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS ROG GL502VT-FY034T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG GL502VT-FY034T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS ROG GL502VT-FY034T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.