ASUS logo

ASUS ROG GL12CP-S5GT6 PC Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Midi Tower Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16128
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ROG GL12CP-S5GT6 PC Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Midi Tower Grey:

ASUS ROG GL12CP-S5GT6, 2.9 GHz, Intel® Core™ i5, 16 GB, 1.51 TB, DVD±RW, Windows 10 Pro

Long summary description ASUS ROG GL12CP-S5GT6 PC Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Pro Midi Tower Grey:

ASUS ROG GL12CP-S5GT6. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.