ASUS logo

ASUS ROG GL12CP-FR057T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14200
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS ROG GL12CP-FR057T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Black:

ASUS ROG GL12CP-FR057T, 3.2 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD Super Multi, Windows 10

Long summary description ASUS ROG GL12CP-FR057T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Black:

ASUS ROG GL12CP-FR057T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.