ASUS ROG GD30CI-SP008T, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1.13 TB, Windows 10
ASUS ROG GD30CI-SP008T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10. Product type: PC. Weight: 17 kg. Product colour: Black, White