ASUS Radeon 7000 64MB DDR AGP, GDDR, 64 bit, 300 MHz, 1920 x 1200 pixels, AGP 4x
ASUS Radeon 7000 64MB DDR AGP. Processor frequency: 150 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory clock speed: 300 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 7.0. Interface type: AGP 4x. Cooling type: Passive