ASUS logo

ASUS ROG Zephyrus G15 GA503QR-211.ZG15 laptop AMD Ryzen™ 9 5900HS 39.6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90526
Info modified on:
22 Jan 2025, 05:37:29
Short summary description ASUS ROG Zephyrus G15 GA503QR-211.ZG15 laptop AMD Ryzen™ 9 5900HS 39.6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS ROG Zephyrus G15 GA503QR-211.ZG15, AMD Ryzen™ 9, 3 GHz, 39.6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus G15 GA503QR-211.ZG15 laptop AMD Ryzen™ 9 5900HS 39.6 cm (15.6") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Grey:

ASUS ROG Zephyrus G15 GA503QR-211.ZG15. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HS, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.