ASUS logo

ASUS ROG Zephyrus G14 GA401QM-HZ242T laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76393
Info modified on:
22 Jan 2025, 05:12:15
Short summary description ASUS ROG Zephyrus G14 GA401QM-HZ242T laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS ROG Zephyrus G14 GA401QM-HZ242T, AMD Ryzen™ 9, 3.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus G14 GA401QM-HZ242T laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home White:

ASUS ROG Zephyrus G14 GA401QM-HZ242T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HS, Processor frequency: 3.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.