ASUS logo

ASUS ROG Zephyrus G14 GA401QE-K2158R laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32244
Info modified on:
22 Jan 2025, 04:55:35
Short summary description ASUS ROG Zephyrus G14 GA401QE-K2158R laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus G14 GA401QE-K2158R, AMD Ryzen™ 9, 3.1 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description ASUS ROG Zephyrus G14 GA401QE-K2158R laptop AMD Ryzen™ 9 5900HS 35.6 cm (14") Wide Quad HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Zephyrus G14 GA401QE-K2158R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HS, Processor frequency: 3.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.