ASUS ROG Zephyrus G14 GA401IV-HA027R, AMD Ryzen™ 9, 2.9 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 32 GB, 1 TB
ASUS ROG Zephyrus G14 GA401IV-HA027R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 4900HS, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10. Product colour: Grey