ASUS logo

ASUS ROG GA15DH-ES557 PC AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5700 XT Windows 10 Home Desktop Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4001
Info modified on:
11 Nov 2024, 16:56:22
Short summary description ASUS ROG GA15DH-ES557 PC AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5700 XT Windows 10 Home Desktop Black:

ASUS ROG GA15DH-ES557, 3.8 GHz, AMD Ryzen™ 5, 3600X, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS ROG GA15DH-ES557 PC AMD Ryzen™ 5 3600X 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX 5700 XT Windows 10 Home Desktop Black:

ASUS ROG GA15DH-ES557. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3600X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 5700 XT. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.