ASUS logo

ASUS ROG G75VX-T4072H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79848
Info modified on:
01 Feb 2025, 04:27:38
Short summary description ASUS ROG G75VX-T4072H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS ROG G75VX-T4072H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS ROG G75VX-T4072H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 670MX Wi-Fi 4 (802.11n) Windows 8 Black:

ASUS ROG G75VX-T4072H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.