ASUS logo

ASUS ROG G75VW-T1395H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50143
Info modified on:
23 Jan 2025, 18:48:08
Short summary description ASUS ROG G75VW-T1395H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black:

ASUS ROG G75VW-T1395H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS ROG G75VW-T1395H laptop Intel® Core™ i7 i7-3630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black:

ASUS ROG G75VW-T1395H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.