ASUS logo

ASUS ROG G751JT-T7050H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103089
Info modified on:
01 Feb 2025, 04:31:16
Short summary description ASUS ROG G751JT-T7050H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black:

ASUS ROG G751JT-T7050H, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS ROG G751JT-T7050H laptop Intel® Core™ i7 i7-4710HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 970M Windows 8.1 Black:

ASUS ROG G751JT-T7050H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.