ASUS logo

ASUS ROG G750JM-T4050H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94337
Info modified on:
22 Jan 2025, 05:48:35
Short summary description ASUS ROG G750JM-T4050H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G750JM-T4050H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description ASUS ROG G750JM-T4050H laptop Intel® Core™ i7 i7-4700HQ 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 750 GB Hybrid-HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G750JM-T4050H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.