ASUS logo

ASUS ROG G74SX Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147074
Info modified on:
22 Jan 2025, 06:10:28
Short summary description ASUS ROG G74SX Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

ASUS ROG G74SX, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS ROG G74SX Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

ASUS ROG G74SX. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 4.28 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.