ASUS ROG G74SX-DH73-3D, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), Black
ASUS ROG G74SX-DH73-3D. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"). On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Product colour: Black. Weight: 4.28 kg