ASUS logo

ASUS ROG G74SX-AH71 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86354
Info modified on:
22 Jan 2025, 05:24:28
Short summary description ASUS ROG G74SX-AH71 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-AH71, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description ASUS ROG G74SX-AH71 laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

ASUS ROG G74SX-AH71. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.