ASUS logo

ASUS ROG G74SX-A1 laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46221
Info modified on:
23 Jan 2025, 18:05:59
Short summary description ASUS ROG G74SX-A1 laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS ROG G74SX-A1, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1.5 TB

Long summary description ASUS ROG G74SX-A1 laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 560M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

ASUS ROG G74SX-A1. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4.28 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.