ASUS logo

ASUS ROG G73SW-91055V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41574
Info modified on:
25 Jan 2025, 22:31:15
Short summary description ASUS ROG G73SW-91055V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73SW-91055V, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 500 GB

Long summary description ASUS ROG G73SW-91055V laptop Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") Full HD 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73SW-91055V. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.