ASUS logo

ASUS ROG G73JW-A1 laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132802
Info modified on:
22 Jan 2025, 05:22:09
Short summary description ASUS ROG G73JW-A1 laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73JW-A1, Intel® Core™ i7, 1.73 GHz, 43.9 cm (17.3"), 1920 x 1200 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G73JW-A1 laptop Intel® Core™ i7 i7-740QM 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73JW-A1. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.