ASUS logo

ASUS ROG G73JH-TZ006V laptop Intel® Core™ i7 i7-720QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157421
Info modified on:
22 Jan 2025, 05:09:13
Short summary description ASUS ROG G73JH-TZ006V laptop Intel® Core™ i7 i7-720QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black:

ASUS ROG G73JH-TZ006V, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G73JH-TZ006V laptop Intel® Core™ i7 i7-720QM 43.9 cm (17.3") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black:

ASUS ROG G73JH-TZ006V. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5870. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.