ASUS logo

ASUS ROG G72GX-TZ039V laptop Intel® Core™2 Quad Q9000 43.9 cm (17.3") 6 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52014
Info modified on:
22 Jan 2025, 06:08:41
Short summary description ASUS ROG G72GX-TZ039V laptop Intel® Core™2 Quad Q9000 43.9 cm (17.3") 6 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G72GX-TZ039V, Intel® Core™2 Quad, 2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS ROG G72GX-TZ039V laptop Intel® Core™2 Quad Q9000 43.9 cm (17.3") 6 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium:

ASUS ROG G72GX-TZ039V. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Weight: 3.99 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.