ASUS ROG G71V-Q1, Intel® Core™ 2 Extreme, 2.53 GHz, 43.2 cm (17"), 1900 x 1200 pixels, 4 GB, 640 GB
ASUS ROG G71V-Q1. Processor family: Intel® Core™ 2 Extreme, Processor model: QX9300, Processor frequency: 2.53 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1900 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Ultimate. Product colour: Black, Red, Silver. Weight: 3.9 kg