ASUS ROG G71GX-7T014J, Intel® Core™2 Quad, 2 GHz, 43.4 cm (17.1"), 1920 x 1200 pixels, 6 GB, 1 TB
ASUS ROG G71GX-7T014J. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1920 x 1200 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows Vista Ultimate. Weight: 3.99 kg