ASUS logo

ASUS ROG G71G-Q2 laptop Intel® Core™2 Quad Q9000 43.4 cm (17.1") 6 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M Windows Vista Home Premium Black, Grey, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72767
Info modified on:
22 Jan 2025, 06:03:09
Short summary description ASUS ROG G71G-Q2 laptop Intel® Core™2 Quad Q9000 43.4 cm (17.1") 6 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M Windows Vista Home Premium Black, Grey, Red:

ASUS ROG G71G-Q2, Intel® Core™2 Quad, 2 GHz, 43.4 cm (17.1"), 1900 x 1200 pixels, 6 GB, 640 GB

Long summary description ASUS ROG G71G-Q2 laptop Intel® Core™2 Quad Q9000 43.4 cm (17.1") 6 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M Windows Vista Home Premium Black, Grey, Red:

ASUS ROG G71G-Q2. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1900 x 1200 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 9800M. Operating system installed: Windows Vista Home Premium. Product colour: Black, Grey, Red. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.