ASUS ROG Strix G17 G713PV-LL083W, AMD Ryzen™ 9, 2.5 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 512 GB
ASUS ROG Strix G17 G713PV-LL083W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7945HX, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home. Product colour: Black, Grey