ASUS logo

ASUS ROG G703GXR-EV015T laptop Intel® Core™ i9 i9-9980HK 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17046
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG G703GXR-EV015T laptop Intel® Core™ i9 i9-9980HK 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG G703GXR-EV015T, Intel® Core™ i9, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description ASUS ROG G703GXR-EV015T laptop Intel® Core™ i9 i9-9980HK 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1.51 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Metallic:

ASUS ROG G703GXR-EV015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9980HK, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Metallic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.