ASUS logo

ASUS ROG Strix G531GT-BQ095T-GAMING laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74040
Info modified on:
01 Feb 2025, 04:43:10
Short summary description ASUS ROG Strix G531GT-BQ095T-GAMING laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

ASUS ROG Strix G531GT-BQ095T-GAMING, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS ROG Strix G531GT-BQ095T-GAMING laptop Intel® Core™ i5 i5-9300H 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1.26 TB Hybrid-HDD+SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) Windows 10 Home Turkish Black:

ASUS ROG Strix G531GT-BQ095T-GAMING. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: Hybrid-HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.