ASUS ROG G51VX-A1, Intel® Core™2 Quad, 2 GHz, 39.6 cm (15.6"), 4 GB, 640 GB, Windows Vista Home Premium
ASUS ROG G51VX-A1. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows Vista Home Premium. Product colour: Black, White. Weight: 3.3 kg