ASUS logo

ASUS ROG G50V-EP042K laptop Intel® Core™2 Duo T9400 39.6 cm (15.6") 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114001
Info modified on:
01 Dec 2020, 16:17:09
Short summary description ASUS ROG G50V-EP042K laptop Intel® Core™2 Duo T9400 39.6 cm (15.6") 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium:

ASUS ROG G50V-EP042K, Intel® Core™2 Duo, 2.53 GHz, 39.6 cm (15.6"), 1280 x 800 pixels, 4 GB, Windows Vista Home Premium

Long summary description ASUS ROG G50V-EP042K laptop Intel® Core™2 Duo T9400 39.6 cm (15.6") 4 GB DDR2-SDRAM NVIDIA GeForce 9700M GT Windows Vista Home Premium:

ASUS ROG G50V-EP042K. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Home Premium. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.