ASUS ROG G50V-AK043K, Intel® Core™2 Duo, 2.4 GHz, 39.6 cm (15.6"), 1680 x 1050 pixels, 4 GB, 320 GB
ASUS ROG G50V-AK043K. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black, Orange. Weight: 2.8 kg