ASUS logo

ASUS ROG G501VW-FI014T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58210
Info modified on:
23 Jan 2025, 18:48:24
Short summary description ASUS ROG G501VW-FI014T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

ASUS ROG G501VW-FI014T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.13 TB

Long summary description ASUS ROG G501VW-FI014T laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:

ASUS ROG G501VW-FI014T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.