ASUS logo

ASUS ROG G46VW-W3061H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103678
Info modified on:
22 Jan 2025, 05:18:49
Short summary description ASUS ROG G46VW-W3061H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black:

ASUS ROG G46VW-W3061H, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G46VW-W3061H laptop Intel® Core™ i7 i7-3630QM 35.6 cm (14") HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 8 Black:

ASUS ROG G46VW-W3061H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.