ASUS logo

ASUS ROG G30AK-SP009S PC Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GTX 750 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97742
Info modified on:
14 Mar 2024, 19:29:39
Short summary description ASUS ROG G30AK-SP009S PC Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GTX 750 Black:

ASUS ROG G30AK-SP009S, 3.5 GHz, Intel® Core™ i7, i7-4770K, 12 GB, 1.03 TB, DVD Super Multi

Long summary description ASUS ROG G30AK-SP009S PC Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® GTX 750 Black:

ASUS ROG G30AK-SP009S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.03 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.