ASUS logo

ASUS ROG G30AB-SP012S PC Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85099
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS ROG G30AB-SP012S PC Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red:

ASUS ROG G30AB-SP012S, 3.5 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS ROG G30AB-SP012S PC Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 Black, Red:

ASUS ROG G30AB-SP012S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black, Red

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.