ASUS logo

ASUS ROG TYTAN G30AB Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173413
Info modified on:
07 Oct 2024, 17:38:11
Short summary description ASUS ROG TYTAN G30AB Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Black:

ASUS ROG TYTAN G30AB, 3.5 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD Super Multi, Windows 8

Long summary description ASUS ROG TYTAN G30AB Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 770 Windows 8 Tower PC Black:

ASUS ROG TYTAN G30AB. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 770. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.